STATIC SHIELDING BAG, HEAT SEAL, 4.5"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4.5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 66Y7776 |
| Product Name | Static Shielding Bag, Heat Seal, 4.5x6; Bag Type Scs |
| Container Type | Bag |