SCS Anti-Static, ESD Bags, Materials 10037

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 7"" (177.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 7"" (177.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 10037SCS-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
10037SCS-ND
Anti-Static, ESD Bags, Materials 10037SCS-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 7"" (177.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 7"" (177.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
10037
Anti-Static Control Products 10037
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 3x7; Bag Type Scs - 66Y7771 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3x7; Bag Type Scs
66Y7771
Static Shielding Bag, Heat Seal, 3x7; Bag Type Scs 66Y7771
STATIC SHIELDING BAG, HEAT SEAL, 3"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 10037SCS-ND 10037 66Y7771
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 3x7; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details