SCS SCS 1003232, 1000 Series Metal-In Static Shielding Bag 32 in x 32 in 1003232

Description
SCS 1003232, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 32 in x 32 in Bag.
Request a Quote Datasheet
Description
SCS 1003232, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 32 in x 32 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1003232, 1000 Series Metal-In Static Shielding Bag 32 in x 32 in - 1003232 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1003232, 1000 Series Metal-In Static Shielding Bag 32 in x 32 in
1003232
SCS 1003232, 1000 Series Metal-In Static Shielding Bag 32 in x 32 in 1003232
SCS 1003232, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 32 in x 32 in Bag.

SCS 1003232, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 32 in x 32 in Bag.

Supplier's Site
Static Shielding Bag, Heat Seal, 32x32; Bag Type Scs - 66Y7759 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 32x32; Bag Type Scs
66Y7759
Static Shielding Bag, Heat Seal, 32x32; Bag Type Scs 66Y7759
STATIC SHIELDING BAG, HEAT SEAL, 32"X32"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 32"X32"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1003232 66Y7759
Product Name SCS 1003232, 1000 Series Metal-In Static Shielding Bag 32 in x 32 in Static Shielding Bag, Heat Seal, 32x32; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details