SCS Anti-Static Control Products 1003.55

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1003.55
Anti-Static Control Products 1003.55
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 3.5x5; Bag Type Scs - 66Y7746 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3.5x5; Bag Type Scs
66Y7746
Static Shielding Bag, Heat Seal, 3.5x5; Bag Type Scs 66Y7746
STATIC SHIELDING BAG, HEAT SEAL, 3.5"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3.5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3.5"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3.5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1003.55 66Y7746
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 3.5x5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details