SCS Anti-Static Control Products 1002627

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1002627
Anti-Static Control Products 1002627
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 26x27; Bag Type Scs - 66Y7733 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 26x27; Bag Type Scs
66Y7733
Static Shielding Bag, Heat Seal, 26x27; Bag Type Scs 66Y7733
STATIC SHIELDING BAG, HEAT SEAL, 26"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:26"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 26"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:26"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1002627 66Y7733
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 26x27; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details