Manufacturer: SCS
Win Source Part Number: 904816-10026
Series: 1000
Features: Static Shielding Bag <10nJ Energy Shielding Silver 2" (50.8mm) X 6" (152.4mm)
Package: Bag
Categories: Static Control
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.21.0095
Other Part Number: 00051111777282, 05111177728, 80000965287, SCP362
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 904816-10026 |
| Product Name | Unclassified - 10026 |