SCS Anti-Static Control Products 1002.758

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1002.758
Anti-Static Control Products 1002.758
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shld Bag, Heat Seal, 2.75x8; Bag Type Scs - 66Y7713 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Heat Seal, 2.75x8; Bag Type Scs
66Y7713
Static Shld Bag, Heat Seal, 2.75x8; Bag Type Scs 66Y7713
STATIC SHLD BAG, HEAT SEAL, 2.75"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:2.75"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHLD BAG, HEAT SEAL, 2.75"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:2.75"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1002.758 66Y7713
Product Name Anti-Static Control Products Static Shld Bag, Heat Seal, 2.75x8; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details