SCS Anti-Static Control Products 1001822

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001822
Anti-Static Control Products 1001822
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 18x22; Bag Type Scs - 66Y7704 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 18x22; Bag Type Scs
66Y7704
Static Shielding Bag, Heat Seal, 18x22; Bag Type Scs 66Y7704
STATIC SHIELDING BAG, HEAT SEAL, 18"X22"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 18"X22"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001822 66Y7704
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 18x22; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details