SCS Anti-Static Control Products 1001415

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001415
Anti-Static Control Products 1001415
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 14x15; Bag Type Scs - 66Y7692 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 14x15; Bag Type Scs
66Y7692
Static Shielding Bag, Heat Seal, 14x15; Bag Type Scs 66Y7692
STATIC SHIELDING BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001415 66Y7692
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 14x15; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details