SCS Anti-Static Control Products 100115

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100115
Anti-Static Control Products 100115
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 11x5; Bag Type Scs - 66Y7680 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 11x5; Bag Type Scs
66Y7680
Static Shielding Bag, Heat Seal, 11x5; Bag Type Scs 66Y7680
STATIC SHIELDING BAG, HEAT SEAL, 11"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 11"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
Shielding Metal-In Bag, 279.4Mm X 127Mm; Bag Type Scs - 52AH7843 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 279.4Mm X 127Mm; Bag Type Scs
52AH7843
Shielding Metal-In Bag, 279.4Mm X 127Mm; Bag Type Scs 52AH7843
SHIELDING METAL-IN BAG, 279.4MM X 127MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:5"; Width - Metric:279.4mm; Length - Metric:127mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 279.4MM X 127MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:5"; Width - Metric:279.4mm; Length - Metric:127mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 100115 66Y7680
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 11x5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details