SCS Anti-Static Control Products 100106

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Heat Seal, 10x6 (part number 66Y7674) is designed to provide a static-safe environment for ESD-sensitive electronic devices. This bag is made from a polyester, metal, and polyethylene laminate, which offers effective discharge shielding. The exterior is static dissipative, allowing electrostatic charges to be safely removed when grounded. The bag features a heat sealable design and is compliant with ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3 standards. It has a thickness of 2.8 mils and a tensile strength of 4600 PSI. The bag's surface resistance on the interior ranges from 1 x 10^4 to < 1 x 10^11 ohms, while the exterior surface resistance is < 1 x 10^11 ohms. This product is free of amines, silicones, and heavy metals, making it suitable for commercial use. It is important to note that handling precautions are required for contents that may be static sensitive.

Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Heat Seal, 10x6 (part number 66Y7674) is designed to provide a static-safe environment for ESD-sensitive electronic devices. This bag is made from a polyester, metal, and polyethylene laminate, which offers effective discharge shielding. The exterior is static dissipative, allowing electrostatic charges to be safely removed when grounded. The bag features a heat sealable design and is compliant with ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3 standards. It has a thickness of 2.8 mils and a tensile strength of 4600 PSI. The bag's surface resistance on the interior ranges from 1 x 10^4 to < 1 x 10^11 ohms, while the exterior surface resistance is < 1 x 10^11 ohms. This product is free of amines, silicones, and heavy metals, making it suitable for commercial use. It is important to note that handling precautions are required for contents that may be static sensitive.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100106
Anti-Static Control Products 100106
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 10x6; Bag Type Scs - 66Y7674 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x6; Bag Type Scs
66Y7674
Static Shielding Bag, Heat Seal, 10x6; Bag Type Scs 66Y7674
STATIC SHIELDING BAG, HEAT SEAL, 10"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 100106 66Y7674
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 10x6; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details