Protektive Pak Hook Up Wire; Jacket Material Pro Power 100-30Y

Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Pro Power - 60R5531 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Pro Power
60R5531
Hook Up Wire; Jacket Material Pro Power 60R5531
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5531
Product Name Hook Up Wire; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details