Protektive Pak Wire, Kynar, 328Ft, 100M, 30Awg, White; Jacket Material Pro Power 100-30W

Description
WIRE, KYNAR, 328FT, 100M, 30AWG, WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Description
WIRE, KYNAR, 328FT, 100M, 30AWG, WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, Kynar, 328Ft, 100M, 30Awg, White; Jacket Material Pro Power - 09WX4693 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Kynar, 328Ft, 100M, 30Awg, White; Jacket Material Pro Power
09WX4693
Wire, Kynar, 328Ft, 100M, 30Awg, White; Jacket Material Pro Power 09WX4693
WIRE, KYNAR, 328FT, 100M, 30AWG, WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

WIRE, KYNAR, 328FT, 100M, 30AWG, WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09WX4693
Product Name Wire, Kynar, 328Ft, 100M, 30Awg, White; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers