Protektive Pak Wire, Etfe, 30Awg, White, 100M; Wire Gauge Pro Power 100-30TW

Description
WIRE, ETFE, 30AWG, WHITE, 100M; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:0.05MM2; VOLTAGE RATING:300V; JACKET COLOUR:WHITE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.25MM; EXTERNAL ROHS COMPLIANT: YES
Description
WIRE, ETFE, 30AWG, WHITE, 100M; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:0.05MM2; VOLTAGE RATING:300V; JACKET COLOUR:WHITE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.25MM; EXTERNAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire, Etfe, 30Awg, White, 100M; Wire Gauge Pro Power - 82T4742 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Etfe, 30Awg, White, 100M; Wire Gauge Pro Power
82T4742
Wire, Etfe, 30Awg, White, 100M; Wire Gauge Pro Power 82T4742
WIRE, ETFE, 30AWG, WHITE, 100M; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:0.05MM2; VOLTAGE RATING:300V; JACKET COLOUR:WHITE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.25MM; EXTERNAL ROHS COMPLIANT: YES

WIRE, ETFE, 30AWG, WHITE, 100M; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:0.05MM2; VOLTAGE RATING:300V; JACKET COLOUR:WHITE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.25MM; EXTERNAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82T4742
Product Name Wire, Etfe, 30Awg, White, 100M; Wire Gauge Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6407A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBC-F12G8-KH-2-N-S-F12G8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details