Protektive Pak Hook Up Wire; Jacket Material Pro Power 100-30TR

Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Pro Power - 60R5529 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Pro Power
60R5529
Hook Up Wire; Jacket Material Pro Power 60R5529
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5529
Product Name Hook Up Wire; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details