Protektive Pak Hook Up Wire; Jacket Material Pro Power 100-30TG

Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Description
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Pro Power - 60R5528 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Pro Power
60R5528
Hook Up Wire; Jacket Material Pro Power 60R5528
HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5528
Product Name Hook Up Wire; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details