Protektive Pak Hook Up Wire, 328Ft, 0.05Mm2, Copper, Red; Jacket Material Pro Power 100-30R

Description
HOOK UP WIRE, 328FT, 0.05MM2, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 328FT, 0.05MM2, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft, 0.05Mm2, Copper, Red; Jacket Material Pro Power - 60R5525 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft, 0.05Mm2, Copper, Red; Jacket Material Pro Power
60R5525
Hook Up Wire, 328Ft, 0.05Mm2, Copper, Red; Jacket Material Pro Power 60R5525
HOOK UP WIRE, 328FT, 0.05MM2, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 328FT, 0.05MM2, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5525
Product Name Hook Up Wire, 328Ft, 0.05Mm2, Copper, Red; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details