Protektive Pak Wire, Kynar, 328Ft, 100M, 30Awg, Black; Jacket Material Pro Power 100-30BK

Description
WIRE, KYNAR, 328FT, 100M, 30AWG, BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Description
WIRE, KYNAR, 328FT, 100M, 30AWG, BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, Kynar, 328Ft, 100M, 30Awg, Black; Jacket Material Pro Power - 09WX4680 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Kynar, 328Ft, 100M, 30Awg, Black; Jacket Material Pro Power
09WX4680
Wire, Kynar, 328Ft, 100M, 30Awg, Black; Jacket Material Pro Power 09WX4680
WIRE, KYNAR, 328FT, 100M, 30AWG, BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

WIRE, KYNAR, 328FT, 100M, 30AWG, BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09WX4680
Product Name Wire, Kynar, 328Ft, 100M, 30Awg, Black; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details