Protektive Pak Wire Wrapping Wire, 328Ft/100M, 30Awg, Copper, Blue, 300V; Jacket Material Pro Power 100-30B

Description
WIRE WRAPPING WIRE, 328FT/100M, 30AWG, COPPER, BLUE, 300V; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:300V RoHS Compliant: Yes
Description
WIRE WRAPPING WIRE, 328FT/100M, 30AWG, COPPER, BLUE, 300V; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 328Ft/100M, 30Awg, Copper, Blue, 300V; Jacket Material Pro Power - 09WX4679 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 328Ft/100M, 30Awg, Copper, Blue, 300V; Jacket Material Pro Power
09WX4679
Wire Wrapping Wire, 328Ft/100M, 30Awg, Copper, Blue, 300V; Jacket Material Pro Power 09WX4679
WIRE WRAPPING WIRE, 328FT/100M, 30AWG, COPPER, BLUE, 300V; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:300V RoHS Compliant: Yes

WIRE WRAPPING WIRE, 328FT/100M, 30AWG, COPPER, BLUE, 300V; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09WX4679
Product Name Wire Wrapping Wire, 328Ft/100M, 30Awg, Copper, Blue, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details