Protektive Pak Wire, Etfe, 26Awg, Green, 100M; Wire Gauge Pro Power 100-26TG

Description
WIRE, ETFE, 26AWG, GREEN, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:GREEN; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES
Description
WIRE, ETFE, 26AWG, GREEN, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:GREEN; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire, Etfe, 26Awg, Green, 100M; Wire Gauge Pro Power - 31Y5665 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Etfe, 26Awg, Green, 100M; Wire Gauge Pro Power
31Y5665
Wire, Etfe, 26Awg, Green, 100M; Wire Gauge Pro Power 31Y5665
WIRE, ETFE, 26AWG, GREEN, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:GREEN; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

WIRE, ETFE, 26AWG, GREEN, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:GREEN; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y5665
Product Name Wire, Etfe, 26Awg, Green, 100M; Wire Gauge Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details