Protektive Pak Wire, Etfe, 26Awg, Black, 100M; Wire Gauge Pro Power 100-26TBK

Description
WIRE, ETFE, 26AWG, BLACK, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLACK; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES
Description
WIRE, ETFE, 26AWG, BLACK, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLACK; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire, Etfe, 26Awg, Black, 100M; Wire Gauge Pro Power - 98K5241 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Etfe, 26Awg, Black, 100M; Wire Gauge Pro Power
98K5241
Wire, Etfe, 26Awg, Black, 100M; Wire Gauge Pro Power 98K5241
WIRE, ETFE, 26AWG, BLACK, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLACK; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

WIRE, ETFE, 26AWG, BLACK, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLACK; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5241
Product Name Wire, Etfe, 26Awg, Black, 100M; Wire Gauge Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6445A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details