SCS Desiccant Bag, Plastic, 2.13x2.13; Desiccant Bag Material Scs 1/6PLDES1200

Description
DESICCANT BAG, PLASTIC, 2.13"X2.13"; Desiccant Bag Material:Plastic; External Length:2.13"; External Width:2.13"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes
Description
DESICCANT BAG, PLASTIC, 2.13"X2.13"; Desiccant Bag Material:Plastic; External Length:2.13"; External Width:2.13"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desiccant Bag, Plastic, 2.13x2.13; Desiccant Bag Material Scs - 02AC9284 - Newark, An Avnet Company
Chicago, IL, United States
Desiccant Bag, Plastic, 2.13x2.13; Desiccant Bag Material Scs
02AC9284
Desiccant Bag, Plastic, 2.13x2.13; Desiccant Bag Material Scs 02AC9284
DESICCANT BAG, PLASTIC, 2.13"X2.13"; Desiccant Bag Material:Plastic; External Length:2.13"; External Width:2.13"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

DESICCANT BAG, PLASTIC, 2.13"X2.13"; Desiccant Bag Material:Plastic; External Length:2.13"; External Width:2.13"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 02AC9284
Product Name Desiccant Bag, Plastic, 2.13x2.13; Desiccant Bag Material Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laptop Bags - 2740326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.2 inch (310 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details