Desco Europe Clear Esd Tape, 48Mm X 65.8M; Tape Type Desco Europe/vermason 242296

Description
CLEAR ESD TAPE, 48MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet
Description
CLEAR ESD TAPE, 48MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Esd Tape, 48Mm X 65.8M; Tape Type Desco Europe/vermason - 61T5064 - Newark, An Avnet Company
Chicago, IL, United States
Clear Esd Tape, 48Mm X 65.8M; Tape Type Desco Europe/vermason
61T5064
Clear Esd Tape, 48Mm X 65.8M; Tape Type Desco Europe/vermason 61T5064
CLEAR ESD TAPE, 48MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

CLEAR ESD TAPE, 48MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61T5064
Product Name Clear Esd Tape, 48Mm X 65.8M; Tape Type Desco Europe/vermason
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details