Desco Europe Clear Esd Tape, 12Mm X 65.8M; Tape Type Desco Europe/vermason 242293

Description
CLEAR ESD TAPE, 12MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet
Description
CLEAR ESD TAPE, 12MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Esd Tape, 12Mm X 65.8M; Tape Type Desco Europe/vermason - 61T5061 - Newark, An Avnet Company
Chicago, IL, United States
Clear Esd Tape, 12Mm X 65.8M; Tape Type Desco Europe/vermason
61T5061
Clear Esd Tape, 12Mm X 65.8M; Tape Type Desco Europe/vermason 61T5061
CLEAR ESD TAPE, 12MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

CLEAR ESD TAPE, 12MM X 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61T5061
Product Name Clear Esd Tape, 12Mm X 65.8M; Tape Type Desco Europe/vermason
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyethylene Coated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details