Desco Europe Clear Esd Tape, 18Mm X 32.9M; Tape Type Desco Europe/vermason 242291

Description
CLEAR ESD TAPE, 18MM X 32.9M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:32.9m; Tape Length - Imperial:107.94ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet
Description
CLEAR ESD TAPE, 18MM X 32.9M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:32.9m; Tape Length - Imperial:107.94ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Esd Tape, 18Mm X 32.9M; Tape Type Desco Europe/vermason - 61T5059 - Newark, An Avnet Company
Chicago, IL, United States
Clear Esd Tape, 18Mm X 32.9M; Tape Type Desco Europe/vermason
61T5059
Clear Esd Tape, 18Mm X 32.9M; Tape Type Desco Europe/vermason 61T5059
CLEAR ESD TAPE, 18MM X 32.9M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:32.9m; Tape Length - Imperial:107.94ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

CLEAR ESD TAPE, 18MM X 32.9M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:32.9m; Tape Length - Imperial:107.94ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61T5059
Product Name Clear Esd Tape, 18Mm X 32.9M; Tape Type Desco Europe/vermason
Width 0.7100 inches (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details