ESD TAPE, MASKING,HI TEMP 12Mm x 54.8M; Tape Type:ESD; Tape Backing Material:-; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:54.8m; Tape Length - Imperial:179.79ft; Tape Colour:-; Product Range:Wescorp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 61T5054 |
| Product Name | Esd Tape, Masking,hi Temp 12Mm X 54.8M; Tape Type Desco Europe/vermason |
| Width | 0.4700 inches (11.94 mm) |