Desco Europe Clear Esd Tape, Symbol, 18Mm X 65.8M; Tape Type Desco Europe/vermason 242271

Description
CLEAR ESD TAPE, SYMBOL, 18Mm x 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet
Description
CLEAR ESD TAPE, SYMBOL, 18Mm x 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Esd Tape, Symbol, 18Mm X 65.8M; Tape Type Desco Europe/vermason - 61T5047 - Newark, An Avnet Company
Chicago, IL, United States
Clear Esd Tape, Symbol, 18Mm X 65.8M; Tape Type Desco Europe/vermason
61T5047
Clear Esd Tape, Symbol, 18Mm X 65.8M; Tape Type Desco Europe/vermason 61T5047
CLEAR ESD TAPE, SYMBOL, 18Mm x 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

CLEAR ESD TAPE, SYMBOL, 18Mm x 65.8M; Tape Type:ESD; Tape Backing Material:Cellulose; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:65.8m; Tape Length - Imperial:215.88ft; Tape Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61T5047
Product Name Clear Esd Tape, Symbol, 18Mm X 65.8M; Tape Type Desco Europe/vermason
Width 0.7100 inches (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details