LABEL, REEL1000; Label Type:Self Adhesive; Label Height:25mm; Label Width:45mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 72C0989 |
| Product Name | Label, Reel1000; Label Type Desco Europe/vermason |
| Materials of Construction | Paper |