Desco Europe Label, Reel1000; Label Type Desco Europe/vermason 242125

Description
LABEL, REEL1000; Label Type:Self Adhesive; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes
Datasheet
Description
LABEL, REEL1000; Label Type:Self Adhesive; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Reel1000; Label Type Desco Europe/vermason - 09WX6955 - Newark, An Avnet Company
Chicago, IL, United States
Label, Reel1000; Label Type Desco Europe/vermason
09WX6955
Label, Reel1000; Label Type Desco Europe/vermason 09WX6955
LABEL, REEL1000; Label Type:Self Adhesive; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes

LABEL, REEL1000; Label Type:Self Adhesive; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 09WX6955
Product Name Label, Reel1000; Label Type Desco Europe/vermason
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details