LABEL, REEL1000; Label Type:Self Adhesive; Label Height:16mm; Label Width:40mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:1000; Product Range:-; Label Legend:Attention Observe Precautions ForRoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 82T5196 |
Product Name | Label, Reel1000; Label Type Desco Europe/vermason |
Materials of Construction | Paper |