PINK ANTISTATIC BAG, 254MM X 355.6MM; Bag Type:Antistatic; Width - Imperial:10"; Length - Imperial:14"; Width - Metric:254mm; Length - Metric:355.6mm; Film Thickness:75µm; Bag Colour:Pink; Seal Type:Heat Seal; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 09WX6806 |
| Product Name | Pink Antistatic Bag, 254Mm X 355.6Mm; Bag Type Desco Europe/vermason |
| Container Type | Bag |