Desco Europe Shielding Metal-In Bag, 152.4Mm X 254Mm; Bag Type Desco Europe/vermason 200515

Description
SHIELDING METAL-IN BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet
Description
SHIELDING METAL-IN BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielding Metal-In Bag, 152.4Mm X 254Mm; Bag Type Desco Europe/vermason - 71C9785 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 152.4Mm X 254Mm; Bag Type Desco Europe/vermason
71C9785
Shielding Metal-In Bag, 152.4Mm X 254Mm; Bag Type Desco Europe/vermason 71C9785
SHIELDING METAL-IN BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 71C9785
Product Name Shielding Metal-In Bag, 152.4Mm X 254Mm; Bag Type Desco Europe/vermason
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details