Desco Equipment Co., Inc. Ac-Dc Converter, External Plug In, 1 O/p, 6V; Power Supply Approvals Desco 98256

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:6V; Output Current - Output 1:-; Output Voltage - Output 2:-; Input Voltage VAC:120V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:6V; Output Current - Output 1:-; Output Voltage - Output 2:-; Input Voltage VAC:120V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 6V; Power Supply Approvals Desco - 61H6947 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 6V; Power Supply Approvals Desco
61H6947
Ac-Dc Converter, External Plug In, 1 O/p, 6V; Power Supply Approvals Desco 61H6947
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:6V; Output Current - Output 1:-; Output Voltage - Output 2:-; Input Voltage VAC:120V AC RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:6V; Output Current - Output 1:-; Output Voltage - Output 2:-; Input Voltage VAC:120V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61H6947
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 6V; Power Supply Approvals Desco
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers