Desco Equipment Co., Inc. Tape, Barricade, Vinyl, Yellow 3Inx216Ft; Adhesive Type Desco 81802

Description
TAPE, BARRICADE, VINYL, YELLOW 3INX216FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:65.837m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Description
TAPE, BARRICADE, VINYL, YELLOW 3INX216FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:65.837m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, Barricade, Vinyl, Yellow 3Inx216Ft is a durable aisle marking tape made from tough, scuff-resistant vinyl. It features a quick-stick adhesive that ensures easy application. The tape is designed for marking aisles and designating ESD areas, with a bright yellow color that enhances visibility. It has a 3-inch core, making it compatible with most floor marking tape applicators. The product is available in a roll length of 216 feet, suitable for various applications in industrial and commercial settings. It is also RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

Tape, Barricade, Vinyl, Yellow 3Inx216Ft is a durable aisle marking tape made from tough, scuff-resistant vinyl. It features a quick-stick adhesive that ensures easy application. The tape is designed for marking aisles and designating ESD areas, with a bright yellow color that enhances visibility. It has a 3-inch core, making it compatible with most floor marking tape applicators. The product is available in a roll length of 216 feet, suitable for various applications in industrial and commercial settings. It is also RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Vinyl, Yellow 3Inx216Ft; Adhesive Type Desco - 61H6415 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Vinyl, Yellow 3Inx216Ft; Adhesive Type Desco
61H6415
Tape, Barricade, Vinyl, Yellow 3Inx216Ft; Adhesive Type Desco 61H6415
TAPE, BARRICADE, VINYL, YELLOW 3INX216FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:65.837m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

TAPE, BARRICADE, VINYL, YELLOW 3INX216FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:65.837m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 61H6415
Product Name Tape, Barricade, Vinyl, Yellow 3Inx216Ft; Adhesive Type Desco
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
KD11 Crepe Paper Tape - KD11-1250 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details