Desco Equipment Co., Inc. Tape, Barricade, Vinyl, Yellow 3Inx108Ft; Adhesive Type Desco 81801

Description
TAPE, BARRICADE, VINYL, YELLOW 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:108ft; Roll Length - Metric:32.918m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, VINYL, YELLOW 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:108ft; Roll Length - Metric:32.918m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Vinyl, Yellow 3Inx108Ft; Adhesive Type Desco - 61H6414 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Vinyl, Yellow 3Inx108Ft; Adhesive Type Desco
61H6414
Tape, Barricade, Vinyl, Yellow 3Inx108Ft; Adhesive Type Desco 61H6414
TAPE, BARRICADE, VINYL, YELLOW 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:108ft; Roll Length - Metric:32.918m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

TAPE, BARRICADE, VINYL, YELLOW 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Yellow; Roll Length - Imperial:108ft; Roll Length - Metric:32.918m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 61H6414
Product Name Tape, Barricade, Vinyl, Yellow 3Inx108Ft; Adhesive Type Desco
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glue, Adhesives, Applicators - 1918652-1 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details