Desco Equipment Co., Inc. Tape, Anti Static, Pa, Brown, 1Inx36Yd; Tape Backing Material Desco 81273

Description
TAPE, ANTI STATIC, PA, BROWN, 1INX36YD; Tape Backing Material:-; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Brown; Product Range:-; Roll Length:36yardRoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PA, BROWN, 1INX36YD; Tape Backing Material:-; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Brown; Product Range:-; Roll Length:36yardRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pa, Brown, 1Inx36Yd; Tape Backing Material Desco - 61H6412 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pa, Brown, 1Inx36Yd; Tape Backing Material Desco
61H6412
Tape, Anti Static, Pa, Brown, 1Inx36Yd; Tape Backing Material Desco 61H6412
TAPE, ANTI STATIC, PA, BROWN, 1INX36YD; Tape Backing Material:-; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Brown; Product Range:-; Roll Length:36yardRoHS Compliant: Yes

TAPE, ANTI STATIC, PA, BROWN, 1INX36YD; Tape Backing Material:-; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Brown; Product Range:-; Roll Length:36yardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6412
Product Name Tape, Anti Static, Pa, Brown, 1Inx36Yd; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3 mil Polyethylene Surface Protection - 3110 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details