HI-TEMP POLYAMIDE TAPE, 3/4" X 36YD; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:-; Tape Type:AntistaticRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 61H6411 |
| Product Name | Hi-Temp Polyamide Tape, 3/4 X 36Yd; Tape Backing Material Desco |
| Width | 0.7500 inches (19.05 mm) |