Desco Equipment Co., Inc. Tape, Anti Static, Pa, Brown, 0.5Inx36Yd; Adhesive Type Desco 81271

Description
TAPE, ANTI STATIC, PA, BROWN, 0.5INX36YD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PA, BROWN, 0.5INX36YD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pa, Brown, 0.5Inx36Yd; Adhesive Type Desco - 61H6410 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pa, Brown, 0.5Inx36Yd; Adhesive Type Desco
61H6410
Tape, Anti Static, Pa, Brown, 0.5Inx36Yd; Adhesive Type Desco 61H6410
TAPE, ANTI STATIC, PA, BROWN, 0.5INX36YD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.5"; Product Range:- RoHS Compliant: Yes

TAPE, ANTI STATIC, PA, BROWN, 0.5INX36YD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6410
Product Name Tape, Anti Static, Pa, Brown, 0.5Inx36Yd; Adhesive Type Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details