Desco Equipment Co., Inc. Tape, Masking, Brown, 0.25Inx108Ft; Tape Backing Material Desco 81270

Description
TAPE, MASKING, BROWN, 0.25INX108FT; Tape Backing Material:-; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:-; Colour:Brown Opaque RoHS Compliant: Yes
Datasheet
Description
TAPE, MASKING, BROWN, 0.25INX108FT; Tape Backing Material:-; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:-; Colour:Brown Opaque RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Masking, Brown, 0.25Inx108Ft; Tape Backing Material Desco - 61H6409 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, Brown, 0.25Inx108Ft; Tape Backing Material Desco
61H6409
Tape, Masking, Brown, 0.25Inx108Ft; Tape Backing Material Desco 61H6409
TAPE, MASKING, BROWN, 0.25INX108FT; Tape Backing Material:-; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:-; Colour:Brown Opaque RoHS Compliant: Yes

TAPE, MASKING, BROWN, 0.25INX108FT; Tape Backing Material:-; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:-; Colour:Brown Opaque RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6409
Product Name Tape, Masking, Brown, 0.25Inx108Ft; Tape Backing Material Desco
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Masking Tapes - 2796657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.3937 inches (10 mm)
View Details
Colored Crepe Paper Masking - CP 631 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0046 inches (0.1168 mm)
Adhesive Crepe Paper
View Details