HIGH TEMP MASKING TAPE, 1" X 60YD; Tape Backing Material:Rubber; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:54.86m; Tape Length - Imperial:60yard; Tape Colour:-; Product Range:WESCORP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 61H6408 |
| Product Name | High Temp Masking Tape, 1 X 60Yd; Tape Backing Material Desco |
| Width | 1 inches (25.4 mm) |