Desco Equipment Co., Inc. Tape, Antistatic, 3/4 X 60Yd, Clear; Tape Backing Material Desco 81261

Description
TAPE, ANTISTATIC, 3/4" X 60YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:54.86m; Tape Length - Imperial:60yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTISTATIC, 3/4" X 60YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:54.86m; Tape Length - Imperial:60yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 3/4 X 60Yd, Clear; Tape Backing Material Desco - 61H6407 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 3/4 X 60Yd, Clear; Tape Backing Material Desco
61H6407
Tape, Antistatic, 3/4 X 60Yd, Clear; Tape Backing Material Desco 61H6407
TAPE, ANTISTATIC, 3/4" X 60YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:54.86m; Tape Length - Imperial:60yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 3/4" X 60YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:54.86m; Tape Length - Imperial:60yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6407
Product Name Tape, Antistatic, 3/4 X 60Yd, Clear; Tape Backing Material Desco
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details