Desco Equipment Co., Inc. Esd Tape, Cellulose, 1 X 118Ft, Clear; Tape Backing Material Desco 81252

Description
ESD TAPE, CELLULOSE, 1" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent
Description
ESD TAPE, CELLULOSE, 1" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 1 X 118Ft, Clear; Tape Backing Material Desco - 61H6404 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 1 X 118Ft, Clear; Tape Backing Material Desco
61H6404
Esd Tape, Cellulose, 1 X 118Ft, Clear; Tape Backing Material Desco 61H6404
ESD TAPE, CELLULOSE, 1" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent

ESD TAPE, CELLULOSE, 1" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6404
Product Name Esd Tape, Cellulose, 1 X 118Ft, Clear; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details