TAPE, ANTISTATIC, 3/4" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 61H6403 |
| Product Name | Tape, Antistatic, 3/4 X 118Ft, Clear; Tape Backing Material Desco |
| Width | 0.7500 inches (19.05 mm) |