Desco Equipment Co., Inc. Tape, Antistatic, 1/2 X 118Ft, Clear; Tape Backing Material Desco 81250

Description
TAPE, ANTISTATIC, 1/2" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTISTATIC, 1/2" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 1/2 X 118Ft, Clear; Tape Backing Material Desco - 61H6402 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 1/2 X 118Ft, Clear; Tape Backing Material Desco
61H6402
Tape, Antistatic, 1/2 X 118Ft, Clear; Tape Backing Material Desco 61H6402
TAPE, ANTISTATIC, 1/2" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 1/2" X 118FT, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:35.97m; Tape Length - Imperial:118ft; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6402
Product Name Tape, Antistatic, 1/2 X 118Ft, Clear; Tape Backing Material Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details