Desco Equipment Co., Inc. Tape, Antistatic, 1 X 72Yd, Clear; Tape Backing Material Desco 81229

Description
TAPE, ANTISTATIC, 1" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Type:Antistatic RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTISTATIC, 1" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Type:Antistatic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 1 X 72Yd, Clear; Tape Backing Material Desco - 08N7868 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 1 X 72Yd, Clear; Tape Backing Material Desco
08N7868
Tape, Antistatic, 1 X 72Yd, Clear; Tape Backing Material Desco 08N7868
TAPE, ANTISTATIC, 1" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Type:Antistatic RoHS Compliant: Yes

TAPE, ANTISTATIC, 1" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Type:Antistatic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 08N7868
Product Name Tape, Antistatic, 1 X 72Yd, Clear; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details