Desco Equipment Co., Inc. Tape, Antistatic, 3/4 X 72Yd, Clear; Tape Backing Material Desco 81228

Description
TAPE, ANTISTATIC, 3/4" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTISTATIC, 3/4" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 3/4 X 72Yd, Clear; Tape Backing Material Desco - 51M2642 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 3/4 X 72Yd, Clear; Tape Backing Material Desco
51M2642
Tape, Antistatic, 3/4 X 72Yd, Clear; Tape Backing Material Desco 51M2642
TAPE, ANTISTATIC, 3/4" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 3/4" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 51M2642
Product Name Tape, Antistatic, 3/4 X 72Yd, Clear; Tape Backing Material Desco
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Linerless Foil Tape - 345 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
Adhesive Aluminum
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details