The Tape, Antistatic, 1/2" X 72Yd, Clear is designed for general-purpose applications and features a total thickness of 2.4 mil (0.06 mm). The backing material is cellulose, which provides a surface resistance of 1 x 10^10 to < 1 x 10^12 ohms, compliant with ANSI/ESD STM11.11 standards. The rubber-based adhesive is moisture-absorbing and maintains the same resistance range. This tape operates effectively within a temperature range of -10°C to +71°C (14°F to 160°F) and meets MIL-B-81705 specifications for short-term exposure to higher temperatures. The tape is available in clear, with options for ESD symbols and a yellow stripe for enhanced visibility. The symbols are printed between the film and adhesive for durability. It is important to store the tape properly in a dry, well-ventilated area, away from direct sunlight and moisture, to maintain its effectiveness. The product is RoHS compliant and free from chlorine, latex, sulfur, surfactants, or silicone-based materials.
TAPE, ANTISTATIC, 1/2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 78M7546 |
| Product Name | Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco |
| Width | 0.5000 inches (12.7 mm) |