Desco Equipment Co., Inc. Esd Tape, Cellulose, 2 X 36 Yds, Clear; Tape Backing Material Desco 81226

Description
ESD TAPE, CELLULOSE, 2" X 36 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent
Description
ESD TAPE, CELLULOSE, 2" X 36 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 2 X 36 Yds, Clear; Tape Backing Material Desco - 88M1060 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 2 X 36 Yds, Clear; Tape Backing Material Desco
88M1060
Esd Tape, Cellulose, 2 X 36 Yds, Clear; Tape Backing Material Desco 88M1060
ESD TAPE, CELLULOSE, 2" X 36 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

ESD TAPE, CELLULOSE, 2" X 36 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88M1060
Product Name Esd Tape, Cellulose, 2 X 36 Yds, Clear; Tape Backing Material Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Modulous PTFE Film - 2255-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Hi Modulous
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details