Desco Equipment Co., Inc. Esd Tape, Cellulose, 0.5 X 72 Yds, Clr; Tape Backing Material Desco 81223

Description
ESD TAPE, CELLULOSE, 0.5" X 72 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent
Description
ESD TAPE, CELLULOSE, 0.5" X 72 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 0.5 X 72 Yds, Clr; Tape Backing Material Desco - 26P0582 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 0.5 X 72 Yds, Clr; Tape Backing Material Desco
26P0582
Esd Tape, Cellulose, 0.5 X 72 Yds, Clr; Tape Backing Material Desco 26P0582
ESD TAPE, CELLULOSE, 0.5" X 72 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

ESD TAPE, CELLULOSE, 0.5" X 72 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26P0582
Product Name Esd Tape, Cellulose, 0.5 X 72 Yds, Clr; Tape Backing Material Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
UHMW Tape - 2302-3R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive Polyolefin
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details