Desco Equipment Co., Inc. Tape, Antistatic, 3/4 X 36Yd, Clear; Tape Backing Material Desco 81221

Description
TAPE, ANTISTATIC, 3/4" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTISTATIC, 3/4" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 3/4 X 36Yd, Clear; Tape Backing Material Desco - 52M2154 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 3/4 X 36Yd, Clear; Tape Backing Material Desco
52M2154
Tape, Antistatic, 3/4 X 36Yd, Clear; Tape Backing Material Desco 52M2154
TAPE, ANTISTATIC, 3/4" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 3/4" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52M2154
Product Name Tape, Antistatic, 3/4 X 36Yd, Clear; Tape Backing Material Desco
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Performance Cold Temperature Box Sealing Tape - 3723 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Cold Temperature Box Sealing Tape
Thickness 0.0030 inches (0.0762 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details